TE Connectivity
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity
ESC10SE62255P6O
Description
ESC10 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ESC10 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity
54AC4298
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ESC10SE62255P6O |
54AC4298 |
|
Product Name
|
|
Esc10 55C 55#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details