TE Connectivity
Esc10 3C 3#20 Pin Plug Deutsch - Te Connectivity
ESC10SE60803P6O
Description
ESC10 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ESC10 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Esc10 3C 3#20 Pin Plug Deutsch - Te Connectivity
54AC4211
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ESC10SE60803P6O |
54AC4211 |
|
Product Name
|
|
Esc10 3C 3#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details