TE Connectivity
Esc10 31C 31#20 Pin Recp Deutsch - Te Connectivity
ESC10KE01831P7O
Description
ESC10 31C 31#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ESC10 31C 31#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Esc10 31C 31#20 Pin Recp Deutsch - Te Connectivity
10AC2474
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ESC10KE01831P7O |
10AC2474 |
|
Product Name
|
|
Esc10 31C 31#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers