TE Connectivity
Esc10 4C 4#12 Pin Recp Deutsch - Te Connectivity
ESC10KE01404P7O
Description
ESC10 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ESC10 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Esc10 4C 4#12 Pin Recp Deutsch - Te Connectivity
54AC4018
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch ESC10KE01404P7O |
54AC4018 |
|
Product Name
|
|
Esc10 4C 4#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details