TE Connectivity Dead Break Connections ES9348-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 17.9 - 25. MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 17.9 - 25. MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES9348-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES9348-000
Dead Break Connections ES9348-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 17.9 - 25. MM  [.7 - .98 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD629.1-S3 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship building Certified : No Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
  • Compatible Insulation Diameter Range : 17.9 - 25. MM  [.7 - .98 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S3

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : 250A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Shear Bolt
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES9348-000
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
4 suppliers