Body Features Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape Installation Technology : Shear Bolt
Body Features
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 350 - 750
- Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Product Type Features
- Bushing Type : IEEE interface 13
- Cable Shield Style : Tape
- Installation Technology : Shear Bolt