Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible Insulation Diameter Range : 41.7 - 46.7 MM [1.64 - 1.83 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 28
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminium, Copper
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 600 - 1000
- Compatible Insulation Diameter Range : 41.7 - 46.7 MM [1.64 - 1.83 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Shear Bolt