Body Features Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.65 - 1.77 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Product Type Features Bushing Type : IEEE interface 13 Cable Shield Style : Tape Installation Technology : Shear Bolt
Body Features
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 600 - 1000
- Compatible Insulation Diameter Range : 42.3 - 45.3 MM [1.65 - 1.77 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Product Type Features
- Bushing Type : IEEE interface 13
- Cable Shield Style : Tape
- Installation Technology : Shear Bolt