Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR
Dimensions Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Aluminium, Copper
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Insulation Diameter Range : 29.5 - 33.1 MM [1.16 - 1.3 INCH ]
Electrical Characteristics
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Shear Bolt