Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR
Dimensions Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Operation/Applicatio
n Dead Break Connection Product Type : 35kV T-Body Kit w/ Jacket Seal
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Insulation Diameter Range : 44.6 - 47.6 MM [1.75 - 1.87 INCH ]
Electrical Characteristics
Operation/Application
- Dead Break Connection Product Type : 35kV T-Body Kit w/ Jacket Seal
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Shear Bolt