TE Connectivity Dead Break Connections ES7561-000

Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES7561-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES7561-000
Dead Break Connections ES7561-000
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 500 - 1000 Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminium, Copper
  • Insulation Material : XLPE/EPR

Dimensions


  • Compatible Conductor Range (AWGKC) : 500 - 1000
  • Compatible Insulation Diameter Range : 42.3 - 45.3 MM  [1.66 - 1.78 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 35

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES7561-000
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details