Body Features Insulation Material : XLPE/EPR Number of Sheds : 4
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Range (AWGKC) : #2 - 4/0 Compatible Insulation Diameter Range : 16.5 - 27. MM [.65 - 1.06 INCH ] Length (Installed) : 380 MM [14.96 INCH ] Sheath Outside Diameter : 80 - 105 MM [3.15 - 4.13 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 28
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : JCN Installation Technology : Cold Shrink Shelf Life : 3 Years Termination Length (MM) : 380
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : XLPE/EPR
- Number of Sheds : 4
Configuration Features
Dimensions
- Compatible Conductor Range (AWGKC) : #2 - 4/0
- Compatible Insulation Diameter Range : 16.5 - 27. MM [.65 - 1.06 INCH ]
- Length (Installed) : 380 MM [14.96 INCH ]
- Sheath Outside Diameter : 80 - 105 MM [3.15 - 4.13 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : JCN
- Installation Technology : Cold Shrink
- Shelf Life : 3 Years
- Termination Length (MM) : 380
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]