Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 3
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95 Compatible Insulation Diameter Range : 17.9 - 25 MM [.7 - .98 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S3
Operation/Applicatio
n Dead Break Connection Product Type : Elbow Connector Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : German
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Shear Bolt Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 25 - 95
- Compatible Insulation Diameter Range : 17.9 - 25 MM [.7 - .98 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S3
Operation/Application
- Dead Break Connection Product Type : Elbow Connector
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : German
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Bushing Type : 250A
- Cable Shield Style : Copper Wire
- Installation Technology : Shear Bolt
- Screened : Screened