Configuration Features Contact Arrangement : 6 Form C, 6PDT, 6 C/O
Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold
Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200
Operation/Applicatio
n Actuating System : DC
Configuration Features
- Contact Arrangement : 6 Form C, 6PDT, 6 C/O
Contact Features
- Contact Material : Silver Cadmium Oxide
- Terminal Plating : Gold
Electrical Characteristics
- Coil Resistance (OHM) : 290
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 10
- Contact Switching Voltage (Max) (VAC) : 115, 200
Operation/Application