Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR
Dimensions Compatible Conductor Range (AWGKC) : 350 - 750 Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ]
Electrical Characteristics Voltage Class (KV) : 35
Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Insulation Material : XLPE/EPR
Dimensions
- Compatible Conductor Range (AWGKC) : 350 - 750
- Compatible Insulation Diameter Range : 37.7 - 40.5 MM [1.48 - 1.59 INCH ]
Electrical Characteristics
Product Type Features
- Cable Shield Style : Copper Tape
- Installation Technology : Shear Bolt