TE Connectivity Power Cable ES5323-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - ES5323-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
ES5323-000
Power Cable ES5323-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified PFA
  • Wire Color (Base) : Orange

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : SHF260
  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number ES5323-000
Product Name Power Cable
Cable Insulation Modified PFA
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 161381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 080746-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 112680-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 108670-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details