TE Connectivity Hook Up Wire ES4962-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 2500 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 2500 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - ES4962-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
ES4962-000
Hook Up Wire ES4962-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Orange Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 2500 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Orange

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 2500

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number ES4962-000
Product Name Hook Up Wire
Rated Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 096617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details