TE Connectivity Dead Break Connections ES3403-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM  [.299 - 1.54 INCH , .299 - 1.27 INCH ] Compatible Insulation Diameter Range : 45 - 47.5 MM  [1.77 - 1.87 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM  [.299 - 1.54 INCH , .299 - 1.27 INCH ] Compatible Insulation Diameter Range : 45 - 47.5 MM  [1.77 - 1.87 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES3403-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES3403-000
Dead Break Connections ES3403-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 630 Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM  [.299 - 1.54 INCH , .299 - 1.27 INCH ] Compatible Insulation Diameter Range : 45 - 47.5 MM  [1.77 - 1.87 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 630
  • Compatible Conductor Diameter Range : 7.6 - 39.2 MM , 7.6 - 32.5 MM  [.299 - 1.54 INCH , .299 - 1.27 INCH ]
  • Compatible Insulation Diameter Range : 45 - 47.5 MM  [1.77 - 1.87 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : Size 3
  • Cable Shield Style : Copper Tape
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES3403-000
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details