TE Connectivity Dead Break Connections ES3276-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES3276-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES3276-000
Dead Break Connections ES3276-000
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 400
  • Compatible Insulation Diameter Range : 28.9 - 36.4 MM  [1.13 - 1.43 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES3276-000
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products