TE Connectivity Mid-Range Relays ES3250402BGL

Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - ES3250402BGL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
ES3250402BGL
Mid-Range Relays ES3250402BGL
Configuration Features Contact Arrangement : 3 Form C, 3PDT, 3 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 3 Form C, 3PDT, 3 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Electrical Characteristics


  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES3250402BGL
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617571-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
TO-5/.100 Grid Relays - 1617571-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
TO-5/.100 Grid Relays - 1-1617569-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers