TE Connectivity Dead Break Connections ES3181-000

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 1/0 - 350 Compatible Insulation Diameter Range : 27.4 - 32.5 MM  [1.01 - 1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 1/0 - 350 Compatible Insulation Diameter Range : 27.4 - 32.5 MM  [1.01 - 1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES3181-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES3181-000
Dead Break Connections ES3181-000
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Dimensions Compatible Conductor Range (AWGKC) : 1/0 - 350 Compatible Insulation Diameter Range : 27.4 - 32.5 MM  [1.01 - 1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : XLPE/EPR

Dimensions


  • Compatible Conductor Range (AWGKC) : 1/0 - 350
  • Compatible Insulation Diameter Range : 27.4 - 32.5 MM  [1.01 - 1.28 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES3181-000
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details