Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM [.511 - 1.54 INCH , .511 - 1.27 INCH ] Compatible Conductor Range (AWGKC) : 750 Compatible Insulation Diameter Range : 35 - 37.5 MM [1.37 - 1.47 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Diameter Range : 13 - 39.2 MM , 13 - 32.5 MM [.511 - 1.54 INCH , .511 - 1.27 INCH ]
- Compatible Conductor Range (AWGKC) : 750
- Compatible Insulation Diameter Range : 35 - 37.5 MM [1.37 - 1.47 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Inner Cone
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : Size 3
- Cable Shield Style : Copper Tape
- Installation Technology : Wedge & Contact Ring
- Screened : Screened