TE Connectivity Electromechanical Relays & Contactors ES215EGMD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES215 relay is a hermetically sealed 2PDT electromechanical relay rated for 15 A switching, designed for aerospace, military, and marine applications under MIL-PRF-83536. It measures 26.0 x 13.3 x 25.7 mm and weighs up to 46.0 grams. The contact arrangement includes internal voltage suppression, with a 28 Vdc coil and operate time of 10 ms max at +25°C. Contact voltage drop is 150 mV max initial and 175 mV max after life test. It supports switching at up to 200 Vac and has a dielectric strength of 1,500 Vrms coil to case. The operating temperature range is -70°C to +125°C, with a mechanical life of 400,000 cycles and hermetic sealing to 1×10⁻⁸ atm·cm³/s. Insulation resistance is 50 MΩ min after life test at 500 Vdc for non-Mounting Code 4 variants.

Datasheet Summary
Powered by GS/AI

The ES215 relay is a hermetically sealed 2PDT electromechanical relay rated for 15 A switching, designed for aerospace, military, and marine applications under MIL-PRF-83536. It measures 26.0 x 13.3 x 25.7 mm and weighs up to 46.0 grams. The contact arrangement includes internal voltage suppression, with a 28 Vdc coil and operate time of 10 ms max at +25°C. Contact voltage drop is 150 mV max initial and 175 mV max after life test. It supports switching at up to 200 Vac and has a dielectric strength of 1,500 Vrms coil to case. The operating temperature range is -70°C to +125°C, with a mechanical life of 400,000 cycles and hermetic sealing to 1×10⁻⁸ atm·cm³/s. Insulation resistance is 50 MΩ min after life test at 500 Vdc for non-Mounting Code 4 variants.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES215EGMD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES215EGMD
Electromechanical Relays & Contactors ES215EGMD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-ES215EGMD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-ES215EGMD-ND
Power Relays, Over 2 Amps 41-ES215EGMD-ND
ES215EGMD=RELAY

ES215EGMD=RELAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number ES215EGMD 41-ES215EGMD-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393304-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
2 suppliers