TE Connectivity Electromechanical Relays & Contactors ES215EDQD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES215EDQD is a 2-form C (2PDT) electromechanical relay built to MIL-PRF-83536, designed for aerospace, military, and marine applications. It features a hermetically sealed enclosure, operates within a temperature range of -70°C to +125°C, and has dimensions of 26.0 mm x 13.3 mm x 25.7 mm. The relay has a maximum switching current of 15 A at 115 VAC and 28 VDC, with a contact voltage drop of 150 mV maximum under initial conditions. It includes internal voltage suppression, a coil resistance of 320 Ω at +25°C for a 28 VDC nominal coil voltage, and a maximum pick-up voltage of 14 V at +25°C. The mechanical life is rated at 400,000 cycles, and it meets shock and vibration requirements of 200g and 30g respectively. The terminal plating is tin, and the mounting configuration is compatible with standard E215 base designs.

Datasheet Summary
Powered by GS/AI

The ES215EDQD is a 2-form C (2PDT) electromechanical relay built to MIL-PRF-83536, designed for aerospace, military, and marine applications. It features a hermetically sealed enclosure, operates within a temperature range of -70°C to +125°C, and has dimensions of 26.0 mm x 13.3 mm x 25.7 mm. The relay has a maximum switching current of 15 A at 115 VAC and 28 VDC, with a contact voltage drop of 150 mV maximum under initial conditions. It includes internal voltage suppression, a coil resistance of 320 Ω at +25°C for a 28 VDC nominal coil voltage, and a maximum pick-up voltage of 14 V at +25°C. The mechanical life is rated at 400,000 cycles, and it meets shock and vibration requirements of 200g and 30g respectively. The terminal plating is tin, and the mounting configuration is compatible with standard E215 base designs.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES215EDQD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES215EDQD
Electromechanical Relays & Contactors ES215EDQD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 26 MM  [1.023 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-ES215EDQD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-ES215EDQD-ND
Power Relays, Over 2 Amps 41-ES215EDQD-ND
ES215EDQD=RELAY

ES215EDQD=RELAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number ES215EDQD 41-ES215EDQD-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Specs
Relay Type General
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details