TE Connectivity Electromechanical Relays & Contactors ES215E3RD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES215E3RD is a 2PDT electromechanical relay built to MIL-PRF-83536, designed for aerospace, military, and marine applications. It features a hermetically sealed enclosure, operate time of 10 ms max at +25°C, and release time of 10 ms max at +25°C. The relay has a contact current rating of 15 A and supports switching voltages up to 115/200 Vac. Its physical dimensions are 26.0 x 13.3 x 25.7 mm, with a maximum weight of 46.0 grams. It operates across a temperature range of -70°C to +125°C, withstands 30g vibration and 200g shock, and meets dielectric strength ratings of 1,500 Vrms between coil and case. The coil is rated for 28 Vdc with a resistance of 320 Ω ±10% at +25°C, and includes internal voltage suppression.

Datasheet Summary
Powered by GS/AI

The ES215E3RD is a 2PDT electromechanical relay built to MIL-PRF-83536, designed for aerospace, military, and marine applications. It features a hermetically sealed enclosure, operate time of 10 ms max at +25°C, and release time of 10 ms max at +25°C. The relay has a contact current rating of 15 A and supports switching voltages up to 115/200 Vac. Its physical dimensions are 26.0 x 13.3 x 25.7 mm, with a maximum weight of 46.0 grams. It operates across a temperature range of -70°C to +125°C, withstands 30g vibration and 200g shock, and meets dielectric strength ratings of 1,500 Vrms between coil and case. The coil is rated for 28 Vdc with a resistance of 320 Ω ±10% at +25°C, and includes internal voltage suppression.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES215E3RD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES215E3RD
Electromechanical Relays & Contactors ES215E3RD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Dimensions Product Height : 25.7 MM  [1.012 INCH ] Product Length : 43.6 MM  [1.717 INCH ] Product Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Coil Resistance (OHM) : 320 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 15 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Dimensions


  • Product Height : 25.7 MM  [1.012 INCH ]
  • Product Length : 43.6 MM  [1.717 INCH ]
  • Product Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 320
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 15
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-ES215E3RD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-ES215E3RD-ND
Power Relays, Over 2 Amps 41-ES215E3RD-ND
ES215E3RD=RELAY

ES215E3RD=RELAY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number ES215E3RD 41-ES215E3RD-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 28 volts 28 volts
Resistance 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393242-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers