TE Connectivity Mid-Range Relays ES2100403CTL

Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - ES2100403CTL - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
ES2100403CTL
Mid-Range Relays ES2100403CTL
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES2100403CTL
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1393788-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1422028-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
General Purpose Relays - 1-1393845-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617572-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
2 suppliers