TE Connectivity Mid-Range Relays ES2100402ATM

Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - ES2100402ATM - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
ES2100402ATM
Mid-Range Relays ES2100402ATM
Configuration Features Contact Arrangement : 2 Form C, 2PDT, 2 C/O Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 2 Form C, 2PDT, 2 C/O

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES2100402ATM
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1618108-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers