TE Connectivity Electromechanical Relays & Contactors ES205E3DD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES205E3DD is a hermetically sealed 2PDT electromechanical relay with a 28 Vdc coil, designed for severe-environment applications in aerospace, rail, and ground vehicle systems. It features a balanced force design for extended contact life, operate and release times of 5 ms max at +25°C, and contact ratings up to 5 A resistive load at 115/200 Vac. Dimensions are 20.6 x 10.4 x 16.3 mm, with a maximum weight of 20.4 grams for Mounting Code 5. The relay meets MIL-PRF-83536 standards and operates across a temperature range of -70°C to +125°C. Mechanical life is up to 400,000 cycles. The part includes internal voltage suppression as indicated by the ES205 designation.

Datasheet Summary
Powered by GS/AI

The ES205E3DD is a hermetically sealed 2PDT electromechanical relay with a 28 Vdc coil, designed for severe-environment applications in aerospace, rail, and ground vehicle systems. It features a balanced force design for extended contact life, operate and release times of 5 ms max at +25°C, and contact ratings up to 5 A resistive load at 115/200 Vac. Dimensions are 20.6 x 10.4 x 16.3 mm, with a maximum weight of 20.4 grams for Mounting Code 5. The relay meets MIL-PRF-83536 standards and operates across a temperature range of -70°C to +125°C. Mechanical life is up to 400,000 cycles. The part includes internal voltage suppression as indicated by the ES205 designation.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES205E3DD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES205E3DD
Electromechanical Relays & Contactors ES205E3DD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 32.5 MM  [1.279 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 115, 200 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 16.3 MM  [.642 INCH ]
  • Product Length : 32.5 MM  [1.279 INCH ]
  • Product Width : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES205E3DD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393258-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers