TE Connectivity ™ Heat Shrink Tubing - ES2000-NO.2-B9-0-80MM ES2000-NO.2-B9-0-80MM

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021873-ES2000-NO.2- B9-0-80MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.262' (80.00mm, 3.15") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021873-ES2000-NO.2- B9-0-80MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.262' (80.00mm, 3.15") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - ES2000-NO.2-B9-0-80MM
1021873-ES2000-NO.2-B9-0-80MM
Heat Shrink Tubing - ES2000-NO.2-B9-0-80MM 1021873-ES2000-NO.2-B9-0-80MM
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021873-ES2000-NO.2- B9-0-80MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.262' (80.00mm, 3.15") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1021873-ES2000-NO.2-B9-0-80MM
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant
Length: 0.262' (80.00mm, 3.15")
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.293" (7.44mm)
Inner Diameter - Recovered: 0.065" (1.65mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 110°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021873-ES2000-NO.2-B9-0-80MM
Product Name Heat Shrink Tubing - ES2000-NO.2-B9-0-80MM
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details