TE Connectivity ™ Heat Shrink Tubing - ES2000-NO.2-B9-0-33MM ES2000-NO.2-B9-0-33MM

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021870-ES2000-NO.2- B9-0-33MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.108' (33.02mm, 1.30") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021870-ES2000-NO.2- B9-0-33MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.108' (33.02mm, 1.30") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - ES2000-NO.2-B9-0-33MM
1021870-ES2000-NO.2-B9-0-33MM
Heat Shrink Tubing - ES2000-NO.2-B9-0-33MM 1021870-ES2000-NO.2-B9-0-33MM
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1021870-ES2000-NO.2- B9-0-33MM Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Length: 0.108' (33.02mm, 1.30") Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.293" (7.44mm) Inner Diameter - Recovered: 0.065" (1.65mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 110°C Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1021870-ES2000-NO.2-B9-0-33MM
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant
Length: 0.108' (33.02mm, 1.30")
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.293" (7.44mm)
Inner Diameter - Recovered: 0.065" (1.65mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 110°C
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1021870-ES2000-NO.2-B9-0-33MM
Product Name Heat Shrink Tubing - ES2000-NO.2-B9-0-33MM
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details