TE Connectivity Power Cable Terminations ES1169-008

Description
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ES1169-008 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ES1169-008
Power Cable Terminations ES1169-008
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Sheath Outside Diameter : 110 MM  [4.33 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 170
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ES1169-008
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 344463-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 020733-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 001885-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 159310-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details