TE Connectivity Electromechanical Relays & Contactors ES110DRJD

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 440 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 440 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - ES110DRJD - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
ES110DRJD
Electromechanical Relays & Contactors ES110DRJD
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Dimensions Product Height : 16.3 MM  [.642 INCH ] Product Length : 20.6 MM  [.811 INCH ] Product Width : 10.4 MM  [.409 INCH ] Electrical Characteristics Coil Resistance (OHM) : 440 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Gold

Dimensions


  • Product Height : 16.3 MM  [.642 INCH ]
  • Product Length : 20.6 MM  [.811 INCH ]
  • Product Width : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 440
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number ES110DRJD
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details