Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Dimensions Compatible Insulation Diameter Range : 34.4 - 39. MM [1.35 - 1.53 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : 35kV T-Body Kit w/ Jacket Seal
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Crimp Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Dimensions
- Compatible Insulation Diameter Range : 34.4 - 39. MM [1.35 - 1.53 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : 35kV T-Body Kit w/ Jacket Seal
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 600A
- Cable Shield Style : Tape/Wire
- Installation Technology : Crimp
- Screened : Screened