TE Connectivity Dead Break Connections ES0625-000

Description
Body Features Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 42.93 MM  [1.69 INCH ] Compatible Insulation Diameter Range : 45.2 - 49.9 MM  [1.77 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 42.93 MM  [1.69 INCH ] Compatible Insulation Diameter Range : 45.2 - 49.9 MM  [1.77 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - ES0625-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
ES0625-000
Dead Break Connections ES0625-000
Body Features Insulation Material : Polymeric Dimensions Compatible Conductor Diameter Range : 42.93 MM  [1.69 INCH ] Compatible Insulation Diameter Range : 45.2 - 49.9 MM  [1.77 - 1.96 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 28 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Compatible Conductor Diameter Range : 42.93 MM  [1.69 INCH ]
  • Compatible Insulation Diameter Range : 45.2 - 49.9 MM  [1.77 - 1.96 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 28

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : T-Adapter

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ES0625-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers