Body Features Insulation Material : Polymeric
Dimensions Compatible Conductor Diameter Range : 32.51 MM [1.27 INCH ] Compatible Insulation Diameter Range : 34.5 - 39.6 MM [1.35 - 1.55 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 28
Industry Standards Compatible With Approved Standards Products : IEEE 386
Operation/Applicatio
n Dead Break Connection Product Type : T-Adapter
Other Installation Instruction : English
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 600A Screened : Screened
Body Features
- Insulation Material : Polymeric
Dimensions
- Compatible Conductor Diameter Range : 32.51 MM [1.27 INCH ]
- Compatible Insulation Diameter Range : 34.5 - 39.6 MM [1.35 - 1.55 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 28
Industry Standards
- Compatible With Approved Standards Products : IEEE 386
Operation/Application
- Dead Break Connection Product Type : T-Adapter
Other
- Installation Instruction : English
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 600A
- Screened : Screened