TE Connectivity Power Cable Terminations ES0411-000

Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 16.25 - 27.68 MM  [.64 - 1.09 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 16.25 - 27.68 MM  [.64 - 1.09 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ES0411-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ES0411-000
Power Cable Terminations ES0411-000
Body Features Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 16.25 - 27.68 MM  [.64 - 1.09 INCH ] Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Insulation Diameter Range : 16.25 - 27.68 MM  [.64 - 1.09 INCH ]

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ES0411-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 2437710003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 047705-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details