TE Connectivity Power Cable Terminations ER9439-011

Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Lead, CAS, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Lead, CAS, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ER9439-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ER9439-011
Power Cable Terminations ER9439-011
Body Features Insulation Material : Polymeric Dimensions Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500 Compatible Insulation Diameter Range (MM) : 34 - 108 Electrical Characteristics Voltage Class (KV) : ≤ 145 Product Type Features Cable Shield Style : AL-Wire, Lead, CAS, Copper Wire Installation Technology : Cold Shrink Power Component Options : Mechanical Connectors Included

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 95 - 2500
  • Compatible Insulation Diameter Range (MM) : 34 - 108

Electrical Characteristics


  • Voltage Class (KV) : ≤ 145

Product Type Features


  • Cable Shield Style : AL-Wire, Lead, CAS, Copper Wire
  • Installation Technology : Cold Shrink
  • Power Component Options : Mechanical Connectors Included
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ER9439-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 014830-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 147280-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 344463-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details