TE Connectivity Power Systems Clamps ER9415-000

Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 21.2 - 177, 107 - 405 Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24 Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24 Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet
Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 21.2 - 177, 107 - 405 Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24 Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24 Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - ER9415-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
ER9415-000
Power Systems Clamps ER9415-000
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 21.2 - 177, 107 - 405 Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24 Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24 Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type

Dimensions


  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 21.2 - 177, 107 - 405
  • Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24
  • Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24
  • Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800

Electrical Characteristics


  • Voltage Class (KV) : 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C.119.4

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage, Medium Voltage

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Bolted Type
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ER9415-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products