Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 107 - 405, 21.2 - 177 Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24 Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24 Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800
Electrical Characteristics Voltage Class (KV) : 35
Industry Standards Compatible With Approved Standards Products : ANSI C.119.4
Operation/Applicatio
n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium Voltage
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Bolted Type
Dimensions
- Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 107 - 405, 21.2 - 177
- Compatible Conductor Diameter Range - Aluminum (MM) : 12.78 - 26.24
- Compatible Conductor Diameter Range - Copper (MM) : 12.78 - 26.24
- Compatible Conductor Range (AAC) (AWGKC) : 4 - 350, 4/0 - 800
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : ANSI C.119.4
Operation/Application
- Power Component Application Type : Overhead
- Voltage Application : Low Voltage, Medium Voltage
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Bolted Type