TE Connectivity Power Systems Clamps ER9365-000

Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 203, 13.3 - 107 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 203, 13.3 - 85 Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92 Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92 Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 6 - 397.5, 6 - 3/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet
Description
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 203, 13.3 - 107 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 203, 13.3 - 85 Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92 Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92 Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 6 - 397.5, 6 - 3/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - ER9365-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
ER9365-000
Power Systems Clamps ER9365-000
Dimensions Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 203, 13.3 - 107 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 203, 13.3 - 85 Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92 Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92 Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0 Compatible Conductor Range (ACSR) (AWGKC) : 6 - 397.5, 6 - 3/0 Electrical Characteristics Voltage Class (KV) : 35 Industry Standards Compatible With Approved Standards Products : ANSI C.119.4 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low Voltage Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted Type

Dimensions


  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 13.3 - 203, 13.3 - 107
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 13.3 - 203, 13.3 - 85
  • Compatible Conductor Diameter Range - Aluminum (MM) : 4.11 - 18.92
  • Compatible Conductor Diameter Range - Copper (MM) : 4.11 - 18.92
  • Compatible Conductor Range (AAC) (AWGKC) : 6 - 400, 6 - 4/0
  • Compatible Conductor Range (ACSR) (AWGKC) : 6 - 397.5, 6 - 3/0

Electrical Characteristics


  • Voltage Class (KV) : 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C.119.4

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Medium Voltage, Low Voltage

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Bolted Type
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ER9365-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products