TE Connectivity Power Cable Terminations ER9190-011

Description
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - ER9190-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
ER9190-011
Power Cable Terminations ER9190-011
Body Features Insulation Material : Polymeric Dimensions Sheath Outside Diameter : 110 MM  [4.33 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 170

Body Features


  • Insulation Material : Polymeric

Dimensions


  • Sheath Outside Diameter : 110 MM  [4.33 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 170
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number ER9190-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 312172-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 319441-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 263571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 057101-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details