TE Connectivity Through Hole Resistors ER74R27KT

Description
RES 0.27 OHM 10% 3W AXIAL
Request a Quote Datasheet
Description
RES 0.27 OHM 10% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER74R27KTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER74R27KTCT-ND
Through Hole Resistors 1712-ER74R27KTCT-ND
RES 0.27 OHM 10% 3W AXIAL

RES 0.27 OHM 10% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER74R27KTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER74R27KTTB-ND
Through Hole Resistors 1712-ER74R27KTTB-ND
270 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

270 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-ER74R27KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-ER74R27KT
Through-Hole Resistor 53-ER74R27KT
Wirewound Resistors - Through Hole ER74 R27 10% AMMO PK Product overview: ER74R27KT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R27KT can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole ER74 R27 10% AMMO PK Product overview: ER74R27KT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R27KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151524
Through Hole Resistors 151524
TE Connectivity ER74R27KT Resistor

TE Connectivity ER74R27KT Resistor

Supplier's Site
Through Hole Resistors - 151524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151524P
Through Hole Resistors 151524P
ER74 silicone wirewound resistor,R27 3W

ER74 silicone wirewound resistor,R27 3W

Supplier's Site
Through Hole Resistors - 1638519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638519
Through Hole Resistors 1638519
TE Connectivity ER74R27KT Resistor

TE Connectivity ER74R27KT Resistor

Supplier's Site
Res, 0R27, 3W, , Axial Rohs Compliant Cgs Te Connectivity - 69AH7645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R27, 3W, , Axial Rohs Compliant Cgs Te Connectivity
69AH7645
Res, 0R27, 3W, , Axial Rohs Compliant Cgs Te Connectivity 69AH7645
RES, 0R27, 3W, , AXIAL ROHS COMPLIANT: YES

RES, 0R27, 3W, , AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 0.27 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 16R4582 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.27 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
16R4582
Through Hole Wirewound Resistor, Er Series, 0.27 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 16R4582
Through Hole Wirewound Resistor, ER Series, 0.27 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.27 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-ER74R27KTCT-ND 53-ER74R27KT 151524 151524P 69AH7645 16R4582
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Res, 0R27, 3W, , Axial Rohs Compliant Cgs Te Connectivity Through Hole Wirewound Resistor, Er Series, 0.27 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details