TE Connectivity Through-Hole 3W 0.1ohm Resistor ER74R10KT

Description
RESISTOR, WIRE WOUND, 3W, 10%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74R10KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R10KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 3W, 10%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74R10KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R10KT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W 0.1ohm Resistor - 53-ER74R10KT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 0.1ohm Resistor
53-ER74R10KT
Through-Hole 3W 0.1ohm Resistor 53-ER74R10KT
RESISTOR, WIRE WOUND, 3W, 10%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74R10KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R10KT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 10%, 150ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74R10KT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74R10KT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A105885TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105885TB-ND
Through Hole Resistors A105885TB-ND
100 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

100 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105885CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105885CT-ND
Through Hole Resistors A105885CT-ND
100 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

100 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 158569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158569
Through Hole Resistors 158569
TE Connectivity ER74R10KT Resistor

TE Connectivity ER74R10KT Resistor

Supplier's Site
Through Hole Resistors - 158569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158569P
Through Hole Resistors 158569P
ER74 silicone wirewound resistor,R1 3W

ER74 silicone wirewound resistor,R1 3W

Supplier's Site
Through Hole Resistors - 1638517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638517
Through Hole Resistors 1638517
TE Connectivity ER74R10KT Resistor

TE Connectivity ER74R10KT Resistor

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 0.1 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3497 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.1 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3497
Through Hole Wirewound Resistor, Er Series, 0.1 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3497
Through Hole Wirewound Resistor, ER Series, 0.1 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.1 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-ER74R10KT A105885TB-ND 158569 158569P 34R3497
Product Name Through-Hole 3W 0.1ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 0.1 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details