TE Connectivity Through Hole Resistors ER74R05KT

Description
TE Connectivity ER74R05KT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER74R05KT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 158553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158553
Through Hole Resistors 158553
TE Connectivity ER74R05KT Resistor

TE Connectivity ER74R05KT Resistor

Supplier's Site
Through Hole Resistors - 158553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
158553P
Through Hole Resistors 158553P
ER74 silicone wirewound resistor,R05 3W

ER74 silicone wirewound resistor,R05 3W

Supplier's Site
Through Hole Resistors - 1638516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638516
Through Hole Resistors 1638516
TE Connectivity ER74R05KT Resistor

TE Connectivity ER74R05KT Resistor

Supplier's Site
Through Hole Resistors - A105879CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105879CT-ND
Through Hole Resistors A105879CT-ND
50 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

50 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105879TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105879TB-ND
Through Hole Resistors A105879TB-ND
50 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

50 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3496 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3496
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3496
Through Hole Wirewound Resistor, ER Series, 0.05 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.05 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 16R4565 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
16R4565
Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 16R4565
THROUGH HOLE WIREWOUND RESISTOR, ER SERIES, 0.05 OHM, 3 W, - 10, 100 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE WIREWOUND RESISTOR, ER SERIES, 0.05 OHM, 3 W, - 10, 100 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 158553 158553P A105879CT-ND 34R3496
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 0.05 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.0500 ohms 0.0500 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers