TE Connectivity Through Hole Resistors ER74R01KT

Description
10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105893TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105893TB-ND
Through Hole Resistors A105893TB-ND
10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - A105893CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105893CT-ND
Through Hole Resistors A105893CT-ND
10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

10 mOhms ±10% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 2000787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2000787P
Through Hole Resistors 2000787P
TE Connectivity ER74R01KT Resistor

TE Connectivity ER74R01KT Resistor

Supplier's Site
Through Hole Resistors - 1648728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648728
Through Hole Resistors 1648728
TE Connectivity ER74R01KT Resistor

TE Connectivity ER74R01KT Resistor

Supplier's Site
Through Hole Wirewound Resistor, Er Series, 0.01 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3494 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 0.01 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3494
Through Hole Wirewound Resistor, Er Series, 0.01 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3494
Through Hole Wirewound Resistor, ER Series, 0.01 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 0.01 ohm, 3 W, - 10%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105893TB-ND 2000787P 1648728 34R3494
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 0.01 Ohm, 3 W, 10%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details