TE Connectivity Through Hole Resistors ER746R8JT

Description
TE Connectivity ER746R8JT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER746R8JT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 151653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151653
Through Hole Resistors 151653
TE Connectivity ER746R8JT Resistor

TE Connectivity ER746R8JT Resistor

Supplier's Site
Through Hole Resistors - 151653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151653P
Through Hole Resistors 151653P
ER74 silicone wirewound resistor,6R8 3W

ER74 silicone wirewound resistor,6R8 3W

Supplier's Site
Through Hole Resistors - 1638514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638514
Through Hole Resistors 1638514
TE Connectivity ER746R8JT Resistor

TE Connectivity ER746R8JT Resistor

Supplier's Site
Through Hole Resistors - 1712-ER746R8JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER746R8JTTB-ND
Through Hole Resistors 1712-ER746R8JTTB-ND
6.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

6.8 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-ER746R8JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER746R8JTCT-ND
Through Hole Resistors 1712-ER746R8JTCT-ND
RES 6.8 OHM 5% 3W AXIAL

RES 6.8 OHM 5% 3W AXIAL

Buy Now Datasheet
Through-Hole 3W 6.8ohm Resistor - 53-ER746R8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 6.8ohm Resistor
53-ER746R8JT
Through-Hole 3W 6.8ohm Resistor 53-ER746R8JT
RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER746R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER746R8JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 150ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER746R8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER746R8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 151653 151653P 1712-ER746R8JTTB-ND 53-ER746R8JT
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 6.8ohm Resistor
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details