TE Connectivity Through Hole Resistors ER746K8JT

Description
TE Connectivity ER746K8JT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER746K8JT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997236
Through Hole Resistors 1997236
TE Connectivity ER746K8JT Resistor

TE Connectivity ER746K8JT Resistor

Supplier's Site
Through Hole Resistors - 1997236P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997236P
Through Hole Resistors 1997236P
TE Connectivity ER746K8JT Resistor

TE Connectivity ER746K8JT Resistor

Supplier's Site
Through Hole Resistors - 1638770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1638770
Through Hole Resistors 1638770
TE Connectivity ER746K8JT Resistor

TE Connectivity ER746K8JT Resistor

Supplier's Site
Through-Hole 3W 6800ohm Resistor - 53-ER746K8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 6800ohm Resistor
53-ER746K8JT
Through-Hole 3W 6800ohm Resistor 53-ER746K8JT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 6800ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER746K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER746K8JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 6800ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER746K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 6800ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 6800ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER746K8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-ER746K8JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER746K8JTCT-ND
Through Hole Resistors 1712-ER746K8JTCT-ND
RES 6.8K OHM 5% 3W AXIAL

RES 6.8K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER746K8JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER746K8JTTB-ND
Through Hole Resistors 1712-ER746K8JTTB-ND
6.8 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

6.8 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistor, Er Series, 6.8 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3543 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Er Series, 6.8 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3543
Through Hole Resistor, Er Series, 6.8 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3543
Through Hole Resistor, ER Series, 6.8 kohm, 3 W, 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ER Series, 6.8 kohm, 3 W, 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1997236 1997236P 53-ER746K8JT 1712-ER746K8JTCT-ND 34R3543
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 3W 6800ohm Resistor Through Hole Resistors Through Hole Resistor, Er Series, 6.8 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 6800 ohms 6800 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details