TE Connectivity Through Hole Resistors ER7468RJT

Description
68 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ER7468RJT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ER7468RJT-ND
Through Hole Resistors ER7468RJT-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3545 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3545
Through Hole Wirewound Resistor, Er Series, 68 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3545
Through Hole Wirewound Resistor, ER Series, 68 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, ER Series, 68 ohm, 3 W, - 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ER7468RJT-ND 34R3545
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Er Series, 68 Ohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details