TE Connectivity Through Hole Resistors ER74680RJT

Description
TE Connectivity ER74680RJT Resistor
Request a Quote Datasheet
Description
TE Connectivity ER74680RJT Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997107
Through Hole Resistors 1997107
TE Connectivity ER74680RJT Resistor

TE Connectivity ER74680RJT Resistor

Supplier's Site
Through Hole Resistors - 1997107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997107P
Through Hole Resistors 1997107P
TE Connectivity ER74680RJT Resistor

TE Connectivity ER74680RJT Resistor

Supplier's Site
Through Hole Resistors - 1639310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639310
Through Hole Resistors 1639310
TE Connectivity ER74680RJT Resistor

TE Connectivity ER74680RJT Resistor

Supplier's Site
Through Hole Resistors - 1712-ER74680RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER74680RJTCT-ND
Through Hole Resistors 1712-ER74680RJTCT-ND
RES 680 OHM 5% 3W AXIAL

RES 680 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER74680RJTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER74680RJTTB-ND
Through Hole Resistors 1712-ER74680RJTTB-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

680 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 680ohm Resistor - 53-ER74680RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 680ohm Resistor
53-ER74680RJT
Through-Hole 3W 680ohm Resistor 53-ER74680RJT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 680ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 680ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74680RJT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 680ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER74680RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 680ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER74680RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1997107 1997107P 1712-ER74680RJTCT-ND 53-ER74680RJT
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 3W 680ohm Resistor
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details