TE Connectivity Through Hole Resistors ER745K6JT

Description
RES 5.6K OHM 5% 3W AXIAL
Request a Quote Datasheet
Description
RES 5.6K OHM 5% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-ER745K6JTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER745K6JTCT-ND
Through Hole Resistors 1712-ER745K6JTCT-ND
RES 5.6K OHM 5% 3W AXIAL

RES 5.6K OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-ER745K6JTTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-ER745K6JTTB-ND
Through Hole Resistors 1712-ER745K6JTTB-ND
5.6 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

5.6 kOhms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through-Hole 3W 5600ohm Resistor - 53-ER745K6JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 5600ohm Resistor
53-ER745K6JT
Through-Hole 3W 5600ohm Resistor 53-ER745K6JT
RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 5600ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER745K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER745K6JT can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 3W, 5%, 100ppm, 5600ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: ER745K6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ER745K6JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3539 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3539
Through Hole Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3539
Through Hole Resistor, ER Series, 5.6 kohm, 3 W, 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, ER Series, 5.6 kohm, 3 W, 5%, 100 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity - 16R4633 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity
16R4633
Through Hole Wirewound Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity 16R4633
Through Hole Wirewound Resistor, ER Series, 5.6 kohm, 3 W, - 5%, 100 V, Axial Leaded

Through Hole Wirewound Resistor, ER Series, 5.6 kohm, 3 W, - 5%, 100 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-ER745K6JTCT-ND 53-ER745K6JT 34R3539 16R4633
Product Name Through Hole Resistors Through-Hole 3W 5600ohm Resistor Through Hole Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Rohs Compliant Cgs Te Connectivity Through Hole Wirewound Resistor, Er Series, 5.6 Kohm, 3 W, 5%, 100 V, Axial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers